Win Source Part Number: 1022259-MUR20040CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 40
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 400 V
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 50 A
Reverse Recovery Time (trr): 90 ns
Current - Reverse Leakage @ Vr: 25 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100A
Mounting Type: Chassis Mount
Package / Case: Twin Tower
Supplier Device Package: Twin Tower
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: GeneSiC Semiconductor
Other Names: MUR20040CTGN
Base Product Number: MUR20040
Rectifiers 400V 200A Super Fast Recovery
RECTIFIER, FAST, DUAL COMMON CATHODE, 200A, 400V, 2-TOWER; Repetitive Peak Reverse Voltage:400V; Average Forward Current:200A; Forward Voltage Max:1.3V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Twin Tower RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE MODULE GP 400V 100A 2TOWER
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1022259-MUR20040CT | MUR20040CT | 19T9824 | MUR20040CT | MUR20040CT |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Rectifiers | Rectifier, Fast, Dual Common Cathode, 200A, 400V, 2-Tower; Repetitive Peak Reverse Voltage Genesic Semiconductor | Super Fast Recovery ,400V,200A,Forward,Twin Tower | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||
| VR | 400 volts | ||||
| IR | 0.0250 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) |