Win Source Part Number: 1081151-MUR20005CTR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 25
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 100 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 25 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100A
Mounting Type: Chassis Mount
Package / Case: Twin Tower
Supplier Device Package: Twin Tower
Alternative Parts (Cross-Reference): HS24230; MD240C16D2-BP; VS-VSKDU300/06PBF; VS-VSKCS400/045; HS18140; MD200C16D2-BP;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: GeneSiC Semiconductor
Other Names: MUR20005CTRGN
Product Status: Obsolete
DIODE MODULE GP 50V 100A 2TOWER
Rectifiers SI S-FST RECOV 2TWR 50-600V 200A 50P/35R
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diodes |
| Product Number | 1081151-MUR20005CTR | MUR20005CTR | MUR20005CTR | MUR20005CTR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Super Fast Recovery ,50V,200A,Reverse,Twin Tower |
| Diode Type | Schottky; Schottky | |||
| VF | 1.3 volts | 1.3 volts | ||
| VR | 50 volts | |||
| IR | 0.0250 mA |