Win Source Part Number: 1081142-MUR10060CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 25
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 50 A
Reverse Recovery Time (trr): 110 ns
Current - Reverse Leakage @ Vr: 25 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 50A
Mounting Type: Chassis Mount
Package / Case: Twin Tower
Supplier Device Package: Twin Tower
Alternative Parts (Cross-Reference): STTH200L06TV1; STTH20004TV1; STTH200L04TV1; MSDM100-16; VS-VSKD166/16PBF; APTDR90X1601G;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: GeneSiC Semiconductor
Other Names: MUR10060CTGN
Product Status: Obsolete
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FAST RECOVERY DIODE, 600V, 100A, Twin Tower; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):50A; Forward Voltage VF Max:1.7V; Diode Module Configuration:Single
DIODE MODULE GP 600V 50A 2TOWER
Rectifiers SI S-FST RECOV 2TWR 50-600V100A600P/420R
| Win Source Electronics | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1081142-MUR10060CT | MUR10060CT | 19T9816 | MUR10060CT | MUR10060CT |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Super Fast Recovery ,600V,100A,Forward,Twin Tower | Fast Recovery Diode, 600V, 100A, Twin Tower; Repetitive Reverse Voltage Vrrm Max Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.0250 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) |