Rectifiers SI S-FST RECOV 2TWR 50-600V 100A100P/70R
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
RECT, FAST, DUAL COMN AND, 100A, 100V, 2-TOWER; Diode Module Configuration:1 Pair Common Anode; Forward Current If(AV):100A; Forward Voltage VF Max:1.3V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:100V
DIODE MODULE GP 100V 50A 2TOWER
| VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | MUR10010CTR | MUR10010CTR | 19T9811 | MUR10010CTR |
| Product Name | Rectifiers | Super Fast Recovery ,100V,100A,Reverse,Twin Tower | Rect, Fast, Dual Comn And, 100A, 100V, 2-Tower; Diode Module Configuration Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Module |