DIODE MODULE GP 50V 50A 2TOWER
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Rectifiers SI S-FST RECOV 2TWR 50-600V 100A 50P/35R
| Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | MUR10005CT | MUR10005CT | MUR10005CT |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Super Fast Recovery ,50V,100A,Forward,Twin Tower | Rectifiers |
| Life Cycle Stage | Removed |