GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Rectifiers MBRT40060

Description
DIODE MOD SCHOTT 60V 200A 3TOWER
Datasheet
Description
DIODE MOD SCHOTT 60V 200A 3TOWER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - MBRT40060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRT40060
Discrete Semiconductor Products - Diodes - Rectifiers MBRT40060
DIODE MOD SCHOTT 60V 200A 3TOWER

DIODE MOD SCHOTT 60V 200A 3TOWER

Supplier's Site
Schottky Rectifier, 60V, 400A, Three Tower; Repetitive Peak Reverse Voltage Genesic Semiconductor - 19T9550 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 60V, 400A, Three Tower; Repetitive Peak Reverse Voltage Genesic Semiconductor
19T9550
Schottky Rectifier, 60V, 400A, Three Tower; Repetitive Peak Reverse Voltage Genesic Semiconductor 19T9550
SCHOTTKY RECTIFIER, 60V, 400A, Three Tower; Repetitive Peak Reverse Voltage:60V; Average Forward Current:200A; Forward Voltage Max:800mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 60V, 400A, Three Tower; Repetitive Peak Reverse Voltage:60V; Average Forward Current:200A; Forward Voltage Max:800mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier ,60V,400A,Forward,Three Tower - MBRT40060 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Schottky Rectifier ,60V,400A,Forward,Three Tower
MBRT40060
Schottky Rectifier ,60V,400A,Forward,Three Tower MBRT40060
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRT40060
Schottky Diodes & Rectifiers MBRT40060
Schottky Diodes & Rectifiers 60V 400A Schottky Recovery

Schottky Diodes & Rectifiers 60V 400A Schottky Recovery

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number MBRT40060 19T9550 MBRT40060 MBRT40060
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 60V, 400A, Three Tower; Repetitive Peak Reverse Voltage Genesic Semiconductor Schottky Rectifier ,60V,400A,Forward,Three Tower Schottky Diodes & Rectifiers
Life Cycle Stage Active
VF 0.8000 volts 0.8000 volts
Rectifier Configuration / Technology Schottky
Package Module Module
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3644 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
RF Diodes - 1727-4781-1-ND - DigiKey
Specs
Configuration Single
Diode Type Schottky
Package SOD-523; SC-79, SOD-523
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: TS865C10R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 100 volts
View Details