Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE MOD SCHOTT 45V 200A 3TOWER
SCHOTTKY RECTIFIER, COMN CTHD, 45V, 400A, 3-TOWER; Repetitive Peak Reverse Voltage:45V; Average Forward Current:400A; Forward Voltage Max:750mV; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Three Tower RoHS Compliant: Yes
Schottky Diodes & Rectifiers 45V 400A Schottky Recovery
| Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBRT40045 | MBRT40045 | 19T9548 | MBRT40045 |
| Product Name | Schottky Rectifier ,45V,400A,Forward,Three Tower | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Comn Cthd, 45V, 400A, 3-Tower; Repetitive Peak Reverse Voltage Genesic Semiconductor | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | |||
| VF | 0.7500 volts | 0.7500 volts | ||
| Rectifier Configuration / Technology | Schottky | |||
| Package | Three Tower | Module |