Schottky Diodes & Rectifiers SI PWR SCHOTTKY 3TWR 20-100V 400A 30P/21R
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SCHOTTKY RECTIFIER, COMN AND, 30V, 400A, 3-TOWER; Diode Module Configuration:1 Pair Common Anode; Forward Current If(AV):400A; Forward Voltage VF Max:750mV; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:30V
DIODE MOD SCHOTT 30V 200A 3TOWER
| VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MBRT40030R | MBRT40030R | 19T9543 | MBRT40030R |
| Product Name | Schottky Diodes & Rectifiers | Schottky Rectifier ,30V,400A,Reverse,Three Tower | Schottky Rectifier, Comn And, 30V, 400A, 3-Tower; Diode Module Configuration Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Module |