Schottky Diodes & Rectifiers 60V 300A Schottky Recovery
DIODE MOD SCHOTT 60V 150A 3TOWER
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SCHOTTKY RECTIFIER, 60V, 300A, Three Tower; Repetitive Peak Reverse Voltage:60V; Average Forward Current:150A; Forward Voltage Max:800mV; Diode Module Configuration:Dual Common Anode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MBRT30060R | MBRT30060R | MBRT30060R | 19T9535 |
| Product Name | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier ,60V,300A,Reverse,Three Tower | Schottky Rectifier, 60V, 300A, Three Tower; Repetitive Peak Reverse Voltage Genesic Semiconductor |
| Package | Module | Module | ||
| Life Cycle Stage | Active | |||
| VF | 0.8000 volts | 0.8000 volts | ||
| Rectifier Configuration / Technology | Schottky |