DIODE MOD SCHOTT 30V 150A 3TOWER
Schottky Diodes & Rectifiers SI PWR SCHOTTKY 3TWR 20-100V 300A 30P/21R
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SCHOTTKY RECTIFIER, COMN AND, 30V, 300A, 3-TOWER; Diode Module Configuration:1 Pair Common Anode; Forward Current If(AV):300A; Forward Voltage VF Max:750mV; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:30V
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | MBRT30030R | MBRT30030R | MBRT30030R | 19T9527 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier ,30V,300A,Reverse,Three Tower | Schottky Rectifier, Comn And, 30V, 300A, 3-Tower; Diode Module Configuration Genesic Semiconductor |
| Life Cycle Stage | Active |