DIODE MOD SCHOT 200V 150A 3TOWER
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SCHOTTKY RECTIFIER, MODULE, 300A, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:300A; Forward Voltage Max:920mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:Three Tower; No. of Pins:3Pins RoHS Compliant: Yes
Schottky Diodes & Rectifiers 150V 300A Forward
| Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBRT300200 | MBRT300200 | 29X7140 | MBRT300200 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier ,150V,300A,Forward,Three Tower | Schottky Rectifier, Module, 300A, 200V; Repetitive Peak Reverse Voltage Genesic Semiconductor | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | |||
| VF | 0.9200 volts | 0.9200 volts | ||
| Rectifier Configuration / Technology | Schottky | |||
| Package | Three Tower |