SCHOTTKY RECTIFIER, COMN CTHD, 100V, 300A, 3-TOWER; Diode Module Configuration:1 Pair Common Cathode; Forward Current If(AV):300A; Forward Voltage VF Max:880mV; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:100V
Schottky Diodes & Rectifiers SI PWR SCHOTTKY 3TWR 20-100V 300A100P/70R
DIODE MOD SCHOT 100V 150A 3TOWER
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 19T9522 | MBRT300100 | MBRT300100 | MBRT300100 |
| Product Name | Schottky Rectifier, Comn Cthd, 100V, 300A, 3-Tower; Diode Module Configuration Genesic Semiconductor | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier ,100V,300A,Forward,Three Tower |
| Rectifier Configuration / Technology | Schottky |