DIODE MOD SCHOTT 60V 100A 3TOWER
SCHOTTKY RECTIFIER, 60V, 200A, Three Tower; Product Range:-; Diode Configuration:-; Repetitive Peak Reverse Voltage:60V; Average Forward Current:200A; Total Capacitive Charge:-; Diode Case Style:Module; No. of Pins:3 Pin RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Schottky Diodes & Rectifiers 60V 200A Schottky Recovery
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBRT20060 | 19T9518 | MBRT20060 | MBRT20060 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 60V, 200A, Three Tower; Product Range Genesic Semiconductor | Schottky Rectifier ,60V,200A,Forward,Three Tower | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | |||
| VF | 0.8000 volts | |||
| Rectifier Configuration / Technology | Schottky | |||
| Package | Module | Module |