Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Schottky Diodes & Rectifiers 200V 200A Forward
SCHOTTKY RECTIFIER, MODULE, 200A, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:200A; Forward Voltage Max:920mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:Three Tower; No. of Pins:3Pins RoHS Compliant: Yes
DIODE MOD SCHOT 200V 100A 3TOWER
| Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | MBRT200200 | MBRT200200 | 29X7134 | MBRT200200 |
| Product Name | Schottky Rectifier ,200V,200A,Forward,Three Tower | Schottky Diodes & Rectifiers | Schottky Rectifier, Module, 200A, 200V; Repetitive Peak Reverse Voltage Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | |||
| Package | Three Tower | |||
| RoHS Compliant | RoHS | |||
| VRRM | 200 volts |