GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single MBRH30040L

Description
Win Source Part Number: 1217665-MBRH30040L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 300A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 300 A Current - Reverse Leakage @ Vr: 5 mA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: D-67 Supplier Device Package: D-67 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: GeneSiC Semiconductor Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1217665-MBRH30040L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 300A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 300 A Current - Reverse Leakage @ Vr: 5 mA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: D-67 Supplier Device Package: D-67 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: GeneSiC Semiconductor Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1217665-MBRH30040L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1217665-MBRH30040L
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1217665-MBRH30040L
Win Source Part Number: 1217665-MBRH30040L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 300A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 300 A Current - Reverse Leakage @ Vr: 5 mA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Chassis Mount Package / Case: D-67 Supplier Device Package: D-67 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: GeneSiC Semiconductor Product Status: Obsolete

Win Source Part Number: 1217665-MBRH30040L
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 300A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 300 A
Current - Reverse Leakage @ Vr: 5 mA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis Mount
Package / Case: D-67
Supplier Device Package: D-67
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: GeneSiC Semiconductor
Product Status: Obsolete

Buy Now
Schottky Rectifier ,40V,300A,Forward,D-67 (HALF PAK) - MBRH30040L - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Schottky Rectifier ,40V,300A,Forward,D-67 (HALF PAK)
MBRH30040L
Schottky Rectifier ,40V,300A,Forward,D-67 (HALF PAK) MBRH30040L
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Schottky Diodes Rectifiers
Product Number 1217665-MBRH30040L MBRH30040L
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Rectifier ,40V,300A,Forward,D-67 (HALF PAK)
Package D-67
Unlock Full Specs
to access all available technical data