DIODE SCHOTTKY REV 60V 200A D-67
SCHOTTKY RECTIFIER, MODULE, 60V, 200A, HALF PAK; Repetitive Peak Reverse Voltage:60V; Average Forward Current:200A; Forward Voltage Max:750mV; Diode Module Configuration:Single
Schottky Diodes & Rectifiers SI PWR SCHOTTKY D67 20-100V 200A 60P42RV
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBRH20060R | 19T9487 | MBRH20060R | MBRH20060R |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Module, 60V, 200A, Half Pak; Repetitive Peak Reverse Voltage Genesic Semiconductor | Schottky Diodes & Rectifiers | Schottky Rectifier ,60V,200A,Reverse,D-67 (HALF PAK) |
| Life Cycle Stage | Active | |||
| VF | 0.7500 volts | 0.7500 volts | ||
| Rectifier Configuration / Technology | Schottky | |||
| Package | D-67 | D-67 |