GeneSiC Semiconductor, Inc. Schottky Diodes & Rectifiers MBRH200150R

Description
Schottky Diodes & Rectifiers 150V 200A Reverse
Datasheet
Description
Schottky Diodes & Rectifiers 150V 200A Reverse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRH200150R
Schottky Diodes & Rectifiers MBRH200150R
Schottky Diodes & Rectifiers 150V 200A Reverse

Schottky Diodes & Rectifiers 150V 200A Reverse

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRH200150R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRH200150R
Discrete Semiconductor Products - Diodes - Rectifiers MBRH200150R
DIODE SCHOTTKY 200V 200A D-67

DIODE SCHOTTKY 200V 200A D-67

Supplier's Site
Schottky Rectifier ,150V,200A,Reverse,D-67 (HALF PAK) - MBRH200150R - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Schottky Rectifier ,150V,200A,Reverse,D-67 (HALF PAK)
MBRH200150R
Schottky Rectifier ,150V,200A,Reverse,D-67 (HALF PAK) MBRH200150R
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Schottky Rectifier, Module, 200A, 150V, D-67; Repetitive Peak Reverse Voltage Genesic Semiconductor - 29X7115 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Module, 200A, 150V, D-67; Repetitive Peak Reverse Voltage Genesic Semiconductor
29X7115
Schottky Rectifier, Module, 200A, 150V, D-67; Repetitive Peak Reverse Voltage Genesic Semiconductor 29X7115
SCHOTTKY RECTIFIER, MODULE, 200A, 150V, D-67; Repetitive Peak Reverse Voltage:150V; Average Forward Current:200A; Forward Voltage Max:880mV; Diode Module Configuration:Single ; Diode Case Style:D-67; No. of Pins:2Pins; Product Range:-RoHS Compliant: Yes

SCHOTTKY RECTIFIER, MODULE, 200A, 150V, D-67; Repetitive Peak Reverse Voltage:150V; Average Forward Current:200A; Forward Voltage Max:880mV; Diode Module Configuration:Single; Diode Case Style:D-67; No. of Pins:2Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers
Product Number MBRH200150R MBRH200150R MBRH200150R 29X7115
Product Name Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier ,150V,200A,Reverse,D-67 (HALF PAK) Schottky Rectifier, Module, 200A, 150V, D-67; Repetitive Peak Reverse Voltage Genesic Semiconductor
Package D-67 D-67
Life Cycle Stage Active
VF 0.9200 volts 0.8800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467610 - RS Components, Ltd.
Specs
Package PowerDI5
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N6643 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 6 ns
View Details
60 V, 5 A low leakage current Trench Schottky barrier rectifier - PMEG060T060CLPEZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
6 suppliers
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details