SCHOTTKY RECTIFIER, MODULE, 200A, 150V, D-67; Repetitive Peak Reverse Voltage:150V; Average Forward Current:200A; Forward Voltage Max:880mV; Diode Module Configuration:Single
DIODE SCHOTTKY 150V 200A D-67
Schottky Diodes & Rectifiers 150V 200A Forward
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 29X7114 | MBRH200150 | MBRH200150 | MBRH200150 |
| Product Name | Schottky Rectifier, Module, 200A, 150V, D-67; Repetitive Peak Reverse Voltage Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier ,150V,200A,Forward,D-67 (HALF PAK) |
| Rectifier Configuration / Technology | Schottky | |||
| Package | D-67 | |||
| VRRM | 150 volts |