GeneSiC Semiconductor, Inc. Schottky Rectifier, Module, 45V, 120A, Half Pak; Diode Module Configuration Genesic Semiconductor MBRH12045R

Description
SCHOTTKY RECTIFIER, MODULE, 45V, 120A, HALF PAK; Diode Module Configuration:Single ; Forward Current If(AV):120A; Forward Voltage VF Max:650mV; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:45V
Datasheet
Description
SCHOTTKY RECTIFIER, MODULE, 45V, 120A, HALF PAK; Diode Module Configuration:Single ; Forward Current If(AV):120A; Forward Voltage VF Max:650mV; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:45V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, Module, 45V, 120A, Half Pak; Diode Module Configuration Genesic Semiconductor - 19T9469 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Module, 45V, 120A, Half Pak; Diode Module Configuration Genesic Semiconductor
19T9469
Schottky Rectifier, Module, 45V, 120A, Half Pak; Diode Module Configuration Genesic Semiconductor 19T9469
SCHOTTKY RECTIFIER, MODULE, 45V, 120A, HALF PAK; Diode Module Configuration:Single ; Forward Current If(AV):120A; Forward Voltage VF Max:650mV; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:45V

SCHOTTKY RECTIFIER, MODULE, 45V, 120A, HALF PAK; Diode Module Configuration:Single; Forward Current If(AV):120A; Forward Voltage VF Max:650mV; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:45V

Supplier's Site Datasheet
Schottky Rectifier ,45V,120A,Reverse,D-67 (HALF PAK) - MBRH12045R - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Schottky Rectifier ,45V,120A,Reverse,D-67 (HALF PAK)
MBRH12045R
Schottky Rectifier ,45V,120A,Reverse,D-67 (HALF PAK) MBRH12045R
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRH12045R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRH12045R
Discrete Semiconductor Products - Diodes - Rectifiers MBRH12045R
DIODE SCHOTTKY REV 45V 120A D-67

DIODE SCHOTTKY REV 45V 120A D-67

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRH12045R
Schottky Diodes & Rectifiers MBRH12045R
Schottky Diodes & Rectifiers SI PWR SCHOTTKY D67 20-100V 120A 45P/32R

Schottky Diodes & Rectifiers SI PWR SCHOTTKY D67 20-100V 120A 45P/32R

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 19T9469 MBRH12045R MBRH12045R MBRH12045R
Product Name Schottky Rectifier, Module, 45V, 120A, Half Pak; Diode Module Configuration Genesic Semiconductor Schottky Rectifier ,45V,120A,Reverse,D-67 (HALF PAK) Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - CC1934-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
6 suppliers
40 V, 0.2 A Schottky barrier diode - 1PS79SB30,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: MS865C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 45 volts
View Details