GeneSiC Semiconductor, Inc. Schottky Rectifier, 35V, 400A, To-244Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor MBRF40035R

Description
SCHOTTKY RECTIFIER, 35V, 400A, TO-244AB; Repetitive Peak Reverse Voltage:35V; Average Forward Current:200A; Forward Voltage Max:650mV; Diode Module Configuration:Single ; Diode Case Style:TO-244AB; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 35V, 400A, TO-244AB; Repetitive Peak Reverse Voltage:35V; Average Forward Current:200A; Forward Voltage Max:650mV; Diode Module Configuration:Single ; Diode Case Style:TO-244AB; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 35V, 400A, To-244Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor - 20T1537 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 35V, 400A, To-244Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor
20T1537
Schottky Rectifier, 35V, 400A, To-244Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor 20T1537
SCHOTTKY RECTIFIER, 35V, 400A, TO-244AB; Repetitive Peak Reverse Voltage:35V; Average Forward Current:200A; Forward Voltage Max:650mV; Diode Module Configuration:Single ; Diode Case Style:TO-244AB; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 35V, 400A, TO-244AB; Repetitive Peak Reverse Voltage:35V; Average Forward Current:200A; Forward Voltage Max:650mV; Diode Module Configuration:Single; Diode Case Style:TO-244AB; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier ,35V,400A,Reverse,TO-244AB - MBRF40035R - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Schottky Rectifier ,35V,400A,Reverse,TO-244AB
MBRF40035R
Schottky Rectifier ,35V,400A,Reverse,TO-244AB MBRF40035R
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Rectifiers Rectifiers
Product Number 20T1537 MBRF40035R
Product Name Schottky Rectifier, 35V, 400A, To-244Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor Schottky Rectifier ,35V,400A,Reverse,TO-244AB
Rectifier Configuration / Technology Schottky
Package TO-244AB
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Rectifier Diode - 1N6638US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 4.5 ns
View Details
RF Diodes - BA892-02LE6327 - 079390-BA892-02LE6327 - Win Source Electronics
Specs
Configuration Single
Diode Type Standard - Single
Package TSLP-2-1
View Details
2 suppliers
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details