Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 793122-MBRF12060R
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: TO-244AB
Mounting: Chassis Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 60A
Family Name: MBRF12060R
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-244AB
Voltage - Forward (Vf) (Maximum) @ If: 750mV @ 60A
Voltage - DC Reverse (Vr) (Maximum): 60V
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
DIODE MOD SCHOTT 60V 60A TO244AB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 793122-MBRF12060R | MBRF12060R | MBRF12060R |
| Product Name | Diodes, Rectifiers - Arrays - MBRF12060R | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier ,60V,120A,Reverse,TO-244AB |
| Diode Type | Schottky; Schottky | ||
| VF | 0.7500 volts | 0.7500 volts | |
| VR | 60 volts |