Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SCHOTTKY RECTIFIER, SINGLE, 35V, 80A, DO-203AB; Repetitive Peak Reverse Voltage:35V; Average Forward Current:80A; Forward Voltage Max:650mV; Diode Module Configuration:Single
Schottky Diodes & Rectifiers 35V - 80A Schottky Rectifier
DIODE SCHOTTKY 35V 80A DO5
| Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBR8035 | 06W2848 | MBR8035 | MBR8035 |
| Product Name | Schottky Rectifier ,35V,80A,Forward,DO-5 | Schottky Rectifier, Single, 35V, 80A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-5 | DO-5; DO-5 | DO-5; DO-5 | |
| Rectifier Configuration / Technology | Schottky | |||
| VRRM | 35 volts |