SCHOTTKY RECTIFIER, SINGLE, 40V, 75A, DO-203AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:75A; Forward Voltage Max:650mV; Diode Module Configuration:Single
DIODE SCHOTTKY REV 40V 75A DO5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Schottky Diodes & Rectifiers 40V - 75A Schottky Rectifier
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 06W2836 | MBR7540R | MBR7540R | MBR7540R |
| Product Name | Schottky Rectifier, Single, 40V, 75A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier ,40V,75A,Reverse,DO-5 | Schottky Diodes & Rectifiers |
| Rectifier Configuration / Technology | Schottky | |||
| Package | DO-5; DO-5 | DO-5 | DO-5; DO-5 | |
| VRRM | 40 volts |