GeneSiC Semiconductor, Inc. Schottky Rectifier, Single, 35V, 75A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor MBR7535R

Description
SCHOTTKY RECTIFIER, SINGLE, 35V, 75A, DO-203AB; Repetitive Peak Reverse Voltage:35V; Average Forward Current:75A; Forward Voltage Max:650mV; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Product Range:-RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, SINGLE, 35V, 75A, DO-203AB; Repetitive Peak Reverse Voltage:35V; Average Forward Current:75A; Forward Voltage Max:650mV; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, Single, 35V, 75A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor - 06W2834 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Single, 35V, 75A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor
06W2834
Schottky Rectifier, Single, 35V, 75A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor 06W2834
SCHOTTKY RECTIFIER, SINGLE, 35V, 75A, DO-203AB; Repetitive Peak Reverse Voltage:35V; Average Forward Current:75A; Forward Voltage Max:650mV; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Product Range:-RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SINGLE, 35V, 75A, DO-203AB; Repetitive Peak Reverse Voltage:35V; Average Forward Current:75A; Forward Voltage Max:650mV; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR7535R
Schottky Diodes & Rectifiers MBR7535R
Schottky Diodes & Rectifiers 35V - 75A Schottky Rectifier

Schottky Diodes & Rectifiers 35V - 75A Schottky Rectifier

Buy Now Datasheet
Schottky Rectifier ,35V,75A,Reverse,DO-5 - MBR7535R - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Schottky Rectifier ,35V,75A,Reverse,DO-5
MBR7535R
Schottky Rectifier ,35V,75A,Reverse,DO-5 MBR7535R
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR7535R
Discrete Semiconductor Products - Diodes - Rectifiers MBR7535R
DIODE SCHOTTKY REV 35V 75A DO5

DIODE SCHOTTKY REV 35V 75A DO5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number 06W2834 MBR7535R MBR7535R MBR7535R
Product Name Schottky Rectifier, Single, 35V, 75A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor Schottky Diodes & Rectifiers Schottky Rectifier ,35V,75A,Reverse,DO-5 Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package DO-5; DO-5 DO-5; DO-5 DO-5
VRRM 35 volts
Unlock Full Specs
to access all available technical data