GeneSiC Semiconductor, Inc. Schottky Diodes & Rectifiers MBR6060

Description
Schottky Diodes & Rectifiers 60V - 60A Schottky Rectifier
Datasheet
Description
Schottky Diodes & Rectifiers 60V - 60A Schottky Rectifier
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR6060
Schottky Diodes & Rectifiers MBR6060
Schottky Diodes & Rectifiers 60V - 60A Schottky Rectifier

Schottky Diodes & Rectifiers 60V - 60A Schottky Rectifier

Buy Now Datasheet
Schottky Rectifier ,60V,60A,Forward,DO-5 - MBR6060 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Schottky Rectifier ,60V,60A,Forward,DO-5
MBR6060
Schottky Rectifier ,60V,60A,Forward,DO-5 MBR6060
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR6060
Discrete Semiconductor Products - Diodes - Rectifiers MBR6060
DIODE SCHOTTKY 60V 60A DO5

DIODE SCHOTTKY 60V 60A DO5

Supplier's Site
Schottky Rectifier, Single, 60V, 60A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor - 06W2823 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Single, 60V, 60A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor
06W2823
Schottky Rectifier, Single, 60V, 60A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor 06W2823
SCHOTTKY RECTIFIER, SINGLE, 60V, 60A, DO-203AB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:60A; Forward Voltage Max:750mV; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Product Range:-RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SINGLE, 60V, 60A, DO-203AB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:60A; Forward Voltage Max:750mV; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers
Product Number MBR6060 MBR6060 MBR6060 06W2823
Product Name Schottky Diodes & Rectifiers Schottky Rectifier ,60V,60A,Forward,DO-5 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Single, 60V, 60A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor
Package DO-5; DO-5 DO-5 DO-5; DO-5
Life Cycle Stage Active
VF 0.7500 volts 0.7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548792P - RS Components, Ltd.
Specs
Package TO-220; TO-220AB
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS70H,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diode - HR1N5623 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 500 ns
View Details