DIODE SCHOTTKY 45V 60A DO5 Product overview: MBR6045 from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR6045 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1187977-MBR6045
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 100
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 60 A
Current - Reverse Leakage @ Vr: 5 mA @ 20 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-5
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: GeneSiC Semiconductor
Other Names: MBR6045GN
Base Product Number: MBR6045
Schottky Diodes & Rectifiers 45V - 60A Schottky Rectifier
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SCHOTTKY RECTIFIER, SINGLE, 45V, 60A, DO-203AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:60A; Forward Voltage Max:650mV; Diode Module Configuration:Single
DIODE SCHOTTKY 45V 60A DO5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-MBR6045 | 1187977-MBR6045 | MBR6045 | MBR6045 | 06W2821 | MBR6045 |
| Product Name | Schottky 45V 60A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Schottky Rectifier ,45V,60A,Forward,DO-5 | Schottky Rectifier, Single, 45V, 60A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | DO-203AB, DO-5, Stud | DO-5; DO-5 | DO-5 | DO-5; DO-5 | |
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| VF | 0.6500 volts | 0.6500 volts | 0.6500 volts |