GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Rectifiers MBR6030R

Description
DIODE SCHOTTKY REV 30V 60A DO5
Datasheet
Description
DIODE SCHOTTKY REV 30V 60A DO5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR6030R
Discrete Semiconductor Products - Diodes - Rectifiers MBR6030R
DIODE SCHOTTKY REV 30V 60A DO5

DIODE SCHOTTKY REV 30V 60A DO5

Supplier's Site
Schottky Rectifier ,30V,60A,Reverse,DO-5 - MBR6030R - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Schottky Rectifier ,30V,60A,Reverse,DO-5
MBR6030R
Schottky Rectifier ,30V,60A,Reverse,DO-5 MBR6030R
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR6030R
Schottky Diodes & Rectifiers MBR6030R
Schottky Diodes & Rectifiers 30V - 60A Schottky Rectifier

Schottky Diodes & Rectifiers 30V - 60A Schottky Rectifier

Buy Now Datasheet
Schottky Rectifier, Single, 30V, 60A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor - 06W2816 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Single, 30V, 60A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor
06W2816
Schottky Rectifier, Single, 30V, 60A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor 06W2816
SCHOTTKY RECTIFIER, SINGLE, 30V, 60A, DO-203AB; Repetitive Peak Reverse Voltage:30V; Average Forward Current:60A; Forward Voltage Max:650mV; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Product Range:-RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SINGLE, 30V, 60A, DO-203AB; Repetitive Peak Reverse Voltage:30V; Average Forward Current:60A; Forward Voltage Max:650mV; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number MBR6030R MBR6030R MBR6030R 06W2816
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier ,30V,60A,Reverse,DO-5 Schottky Diodes & Rectifiers Schottky Rectifier, Single, 30V, 60A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor
Life Cycle Stage Active
VF 0.6500 volts 0.6500 volts
Package DO-5 DO-5; DO-5 DO-5; DO-5
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BAR64-07 - 079419-BAR64-07 - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type PIN - 2 Independent
Life Cycle Stage Obsolete(EOL)
Package PG-SOT143-4
View Details
2 suppliers
General-purpose dual Schottky diode - BAS70-05W,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: MS865C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 45 volts
View Details
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details