DIODE SCHOTTKY 30V 60A DO5
SCHOTTKY RECTIFIER, SINGLE, 30V, 60A, DO-203AB; Repetitive Peak Reverse Voltage:30V; Average Forward Current:60A; Forward Voltage Max:650mV; Diode Module Configuration:Single
Schottky Diodes & Rectifiers 30V - 60A Schottky Rectifier
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBR6030 | 06W2815 | MBR6030 | MBR6030 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Single, 30V, 60A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor | Schottky Diodes & Rectifiers | Schottky Rectifier ,30V,60A,Forward,DO-5 |
| Life Cycle Stage | Active | |||
| VF | 0.6500 volts | 0.6500 volts | ||
| Rectifier Configuration / Technology | Schottky |