GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Rectifiers MBR6020R

Description
DIODE SCHOTTKY REV 20V 60A DO5
Datasheet
Description
DIODE SCHOTTKY REV 20V 60A DO5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR6020R
Discrete Semiconductor Products - Diodes - Rectifiers MBR6020R
DIODE SCHOTTKY REV 20V 60A DO5

DIODE SCHOTTKY REV 20V 60A DO5

Supplier's Site
Schottky Rectifier, Single, 20V, 60A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor - 06W2814 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Single, 20V, 60A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor
06W2814
Schottky Rectifier, Single, 20V, 60A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor 06W2814
SCHOTTKY RECTIFIER, SINGLE, 20V, 60A, DO-203AB; Repetitive Peak Reverse Voltage:20V; Average Forward Current:60A; Forward Voltage Max:650mV; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Product Range:-RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SINGLE, 20V, 60A, DO-203AB; Repetitive Peak Reverse Voltage:20V; Average Forward Current:60A; Forward Voltage Max:650mV; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier ,20V,60A,Reverse,DO-5 - MBR6020R - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Schottky Rectifier ,20V,60A,Reverse,DO-5
MBR6020R
Schottky Rectifier ,20V,60A,Reverse,DO-5 MBR6020R
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR6020R
Schottky Diodes & Rectifiers MBR6020R
Schottky Diodes & Rectifiers 20V - 60A Schottky Rectifier

Schottky Diodes & Rectifiers 20V - 60A Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number MBR6020R 06W2814 MBR6020R MBR6020R
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Single, 20V, 60A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor Schottky Rectifier ,20V,60A,Reverse,DO-5 Schottky Diodes & Rectifiers
Life Cycle Stage Active
VF 0.6500 volts 0.6500 volts
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219455 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Rectifier Diode - HRPM6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 3000 ns
View Details
High-speed switching diode - BAS516,315 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details