Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1216166-MBR6020
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 60A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-5
Manufacturer Homepage: www.transyselectroni
Manufacturer Package: DO-203AB, DO-5, Stud
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 650mV at 60A
Current - Reverse Leakage at Vr: 5mA at 20V
DIODE SCHOTTKY 20V 60A DO5 Product overview: MBR6020 from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR6020 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 20V - 60A Schottky Rectifier
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE SCHOTTKY 20V 60A DO5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1216166-MBR6020 | 280-MBR6020 | MBR6020 | MBR6020 | MBR6020 |
| Product Name | Diodes, Rectifiers - Single - MBR6020 | Schottky 20V 60A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Rectifier ,20V,60A,Forward,DO-5 | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.6500 volts | 0.6500 volts |