Schottky Diodes & Rectifiers SI PWR SCHOTTKY 2TWR 20-100V 600A 45P/32R
SCHOTTKY RECTIFIER, COMMON CATHODE, 45V, 600A, 2-TOWER; Repetitive Peak Reverse Voltage:45V; Average Forward Current:600A; Forward Voltage Max:750mV; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Twin Tower RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE MOD SCHOTT 45V 300A 2TOWER
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MBR60045CT | 19T9676 | MBR60045CT | MBR60045CT |
| Product Name | Schottky Diodes & Rectifiers | Schottky Rectifier, Common Cathode, 45V, 600A, 2-Tower; Repetitive Peak Reverse Voltage Genesic Semiconductor | Schottky Rectifier ,45V,600A,Forward,Twin Tower | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Module | Twin Tower | ||
| Rectifier Configuration / Technology | Schottky | |||
| RoHS Compliant | RoHS | |||
| VRRM | 45 volts |