Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SCHOTTKY RECTIFIER, MODULE, 600A, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:600A; Forward Voltage Max:920mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:Twin Tower; No. of Pins:3Pins RoHS Compliant: Yes
DIODE MOD SCHOT 200V 300A 2TOWER
Schottky Diodes & Rectifiers 150V 600A Forward
| Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBR600200CT | 29X7226 | MBR600200CT | MBR600200CT |
| Product Name | Schottky Rectifier ,150V,600A,Forward,Twin Tower | Schottky Rectifier, Module, 600A, 200V; Repetitive Peak Reverse Voltage Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Rectifier Configuration / Technology | Schottky | |||
| Package | Twin Tower | |||
| RoHS Compliant | RoHS | |||
| VRRM | 200 volts |