DIODE MOD SCHOT 100V 300A 2TOWER
Schottky Diodes & Rectifiers SI PWR SCHOTTKY 2TWR 20-100V 600A100P/70R
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SCHOTTKY RECTIFIER, COMMON CATHODE, 100V, 600A, 2-TOWER; Repetitive Peak Reverse Voltage:100V; Average Forward Current:600A; Forward Voltage Max:880mV; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Twin Tower RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | MBR600100CT | MBR600100CT | MBR600100CT | 19T9666 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier ,100V,600A,Forward,Twin Tower | Schottky Rectifier, Common Cathode, 100V, 600A, 2-Tower; Repetitive Peak Reverse Voltage Genesic Semiconductor |
| Life Cycle Stage | Active | |||
| VF | 0.8800 volts | 0.8800 volts | ||
| Package | Module | Twin Tower | ||
| Rectifier Configuration / Technology | Schottky |