Schottky Diodes & Rectifiers SI PWR SCHOTTKY 2TWR 20-100V 500A 60P42RV
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE MOD SCHOT 600V 250A 2TOWER
SCHOTTKY RECTIFIER, COMMON AND, 60V, 500A, 2-TOWER; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):500A; Forward Voltage VF Max:800mV; Diode Module Configuration:1 Pair Common Anode; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MBR50060CTR | MBR50060CTR | MBR50060CTR | 19T9663 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Rectifier ,60V,500A,Reverse,Twin Tower | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Common And, 60V, 500A, 2-Tower; Repetitive Reverse Voltage Vrrm Max Genesic Semiconductor |
| Package | Module | |||
| Life Cycle Stage | Removed | |||
| VF | 0.8000 volts | 0.8000 volts |