Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SCHOTTKY RECTIFIER, COMN CTHD, 60V, 400A, 2-TOWER; Diode Module Configuration:1 Pair Common Cathode; Forward Current If(AV):400A; Forward Voltage VF Max:800mV; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:60V
Schottky Diodes & Rectifiers 60V 400A Schottky Recovery
DIODE MOD SCHOTT 60V 200A 2TOWER
| Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBR40060CT | 19T9646 | MBR40060CT | MBR40060CT |
| Product Name | Schottky Rectifier ,60V,400A,Forward,Twin Tower | Schottky Rectifier, Comn Cthd, 60V, 400A, 2-Tower; Diode Module Configuration Genesic Semiconductor | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky |