DIODE MOD SCHOTT 40V 200A 2TOWER
SCHOTTKY RECTIFIER, COMN CTHD, 40V, 400A, 2-TOWER; Diode Module Configuration:1 Pair Common Cathode; Forward Current If(AV):400A; Forward Voltage VF Max:650mV; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:40V
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Schottky Diodes & Rectifiers 40V 400A Schottky Recovery
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBR40040CT | 19T9642 | MBR40040CT | MBR40040CT |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Comn Cthd, 40V, 400A, 2-Tower; Diode Module Configuration Genesic Semiconductor | Schottky Rectifier ,40V,400A,Forward,Twin Tower | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |