GeneSiC Semiconductor, Inc. Schottky Diodes & Rectifiers MBR400150CT

Description
Schottky Diodes & Rectifiers 150V 400A Forward
Datasheet
Description
Schottky Diodes & Rectifiers 150V 400A Forward
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR400150CT
Schottky Diodes & Rectifiers MBR400150CT
Schottky Diodes & Rectifiers 150V 400A Forward

Schottky Diodes & Rectifiers 150V 400A Forward

Buy Now Datasheet
Schottky Rectifier ,150V,400A,Forward,Twin Tower - MBR400150CT - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Schottky Rectifier ,150V,400A,Forward,Twin Tower
MBR400150CT
Schottky Rectifier ,150V,400A,Forward,Twin Tower MBR400150CT
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR400150CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR400150CT
Discrete Semiconductor Products - Diodes - Rectifiers MBR400150CT
DIODE MOD SCHOT 150V 200A 2TOWER

DIODE MOD SCHOT 150V 200A 2TOWER

Supplier's Site
Schottky Rectifier, Module, 400A, 150V; Repetitive Peak Reverse Voltage Genesic Semiconductor - 29X7204 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Module, 400A, 150V; Repetitive Peak Reverse Voltage Genesic Semiconductor
29X7204
Schottky Rectifier, Module, 400A, 150V; Repetitive Peak Reverse Voltage Genesic Semiconductor 29X7204
SCHOTTKY RECTIFIER, MODULE, 400A, 150V; Repetitive Peak Reverse Voltage:150V; Average Forward Current:400A; Forward Voltage Max:880mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:Twin Tower; No. of Pins:3Pins RoHS Compliant: Yes

SCHOTTKY RECTIFIER, MODULE, 400A, 150V; Repetitive Peak Reverse Voltage:150V; Average Forward Current:400A; Forward Voltage Max:880mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:Twin Tower; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers
Product Number MBR400150CT MBR400150CT MBR400150CT 29X7204
Product Name Schottky Diodes & Rectifiers Schottky Rectifier ,150V,400A,Forward,Twin Tower Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Module, 400A, 150V; Repetitive Peak Reverse Voltage Genesic Semiconductor
Life Cycle Stage Active
VF 0.8800 volts 0.8800 volts
Rectifier Configuration / Technology Schottky
Package Twin Tower
Unlock Full Specs
to access all available technical data