GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Rectifiers MBR400100CTR

Description
DIODE MOD SCHOT 100V 200A 2TOWER
Datasheet
Description
DIODE MOD SCHOT 100V 200A 2TOWER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - MBR400100CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR400100CTR
Discrete Semiconductor Products - Diodes - Rectifiers MBR400100CTR
DIODE MOD SCHOT 100V 200A 2TOWER

DIODE MOD SCHOT 100V 200A 2TOWER

Supplier's Site
Schottky Rectifier ,100V,400A,Reverse,Twin Tower - MBR400100CTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Schottky Rectifier ,100V,400A,Reverse,Twin Tower
MBR400100CTR
Schottky Rectifier ,100V,400A,Reverse,Twin Tower MBR400100CTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR400100CTR
Schottky Diodes & Rectifiers MBR400100CTR
Schottky Diodes & Rectifiers SI PWR SCHOTTKY 2TWR 20-100V 400A100P/70R

Schottky Diodes & Rectifiers SI PWR SCHOTTKY 2TWR 20-100V 400A100P/70R

Buy Now Datasheet
Schottky Rectifier, 100V, 400A, Twin Tower; Repetitive Peak Reverse Voltage Genesic Semiconductor - 19T9635 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 100V, 400A, Twin Tower; Repetitive Peak Reverse Voltage Genesic Semiconductor
19T9635
Schottky Rectifier, 100V, 400A, Twin Tower; Repetitive Peak Reverse Voltage Genesic Semiconductor 19T9635
SCHOTTKY RECTIFIER, 100V, 400A, Twin Tower; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200A; Forward Voltage Max:840mV; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:2Pins; Product Range:-RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 100V, 400A, Twin Tower; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200A; Forward Voltage Max:840mV; Diode Module Configuration:Single; Diode Case Style:Module; No. of Pins:2Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number MBR400100CTR MBR400100CTR MBR400100CTR 19T9635
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier ,100V,400A,Reverse,Twin Tower Schottky Diodes & Rectifiers Schottky Rectifier, 100V, 400A, Twin Tower; Repetitive Peak Reverse Voltage Genesic Semiconductor
Life Cycle Stage Active
VF 0.8400 volts 0.8400 volts
Package Module Module
Unlock Full Specs
to access all available technical data