Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1216134-MBR400100CT
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 400A (DC)
Categories: Discrete Semiconductor Products
Supplier Device Package: Twin Tower
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: Twin Tower
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 840mV at 200A
Current - Reverse Leakage at Vr: 5mA at 20V
Schottky Diodes & Rectifiers SI PWR SCHOTTKY 2TWR 20-100V 400A100P/70R
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SCHOTTKY RECTIFIER, 100V, 400A, Twin Tower; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200A; Forward Voltage Max:840mV; Diode Module Configuration:Single
DIODE MOD SCHOT 100V 200A 2TOWER
| Win Source Electronics | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1216134-MBR400100CT | MBR400100CT | MBR400100CT | 19T9634 | MBR400100CT |
| Product Name | Diodes, Rectifiers - Arrays - MBR400100CT | Schottky Diodes & Rectifiers | Schottky Rectifier ,100V,400A,Forward,Twin Tower | Schottky Rectifier, 100V, 400A, Twin Tower; Repetitive Peak Reverse Voltage Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | ||
| VR | 100 volts | ||||
| IR | 5 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) |