GeneSiC Semiconductor, Inc. Discrete Semiconductor Products - Diodes - Rectifiers MBR3580

Description
DIODE SCHOTTKY 80V 35A DO4
Datasheet
Description
DIODE SCHOTTKY 80V 35A DO4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR3580
Discrete Semiconductor Products - Diodes - Rectifiers MBR3580
DIODE SCHOTTKY 80V 35A DO4

DIODE SCHOTTKY 80V 35A DO4

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR3580
Schottky Diodes & Rectifiers MBR3580
Schottky Diodes & Rectifiers 80V - 35A Schottky Rectifier

Schottky Diodes & Rectifiers 80V - 35A Schottky Rectifier

Buy Now Datasheet
Schottky Rectifier ,80V,35A,Forward,DO-4 - MBR3580 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Schottky Rectifier ,80V,35A,Forward,DO-4
MBR3580
Schottky Rectifier ,80V,35A,Forward,DO-4 MBR3580
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Schottky Rectifier, 80V, 35A, Do-203Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor - 06W2809 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 80V, 35A, Do-203Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor
06W2809
Schottky Rectifier, 80V, 35A, Do-203Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor 06W2809
SCHOTTKY RECTIFIER, 80V, 35A, DO-203AA; Repetitive Peak Reverse Voltage:80V; Average Forward Current:35A; Forward Voltage Max:840mV; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 80V, 35A, DO-203AA; Repetitive Peak Reverse Voltage:80V; Average Forward Current:35A; Forward Voltage Max:840mV; Diode Module Configuration:Single; Diode Case Style:DO-4; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number MBR3580 MBR3580 MBR3580 06W2809
Product Name Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier ,80V,35A,Forward,DO-4 Schottky Rectifier, 80V, 35A, Do-203Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor
Life Cycle Stage Active
VF 0.8400 volts 0.8400 volts
Package DO-4; DO-4 DO-4 DO-4; DO-4
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54A-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type LLD (CCM-PFC) - Model: PH985C6 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 20 amps
VRRM 600 volts
View Details
Bridge Rectifiers - CC1676-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers