GeneSiC Semiconductor, Inc. Schottky Rectifier, 100V, 35A, Do-203Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor MBR35100R

Description
SCHOTTKY RECTIFIER, 100V, 35A, DO-203AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:35A; Forward Voltage Max:840mV; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 100V, 35A, DO-203AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:35A; Forward Voltage Max:840mV; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 100V, 35A, Do-203Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor - 06W2796 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 100V, 35A, Do-203Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor
06W2796
Schottky Rectifier, 100V, 35A, Do-203Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor 06W2796
SCHOTTKY RECTIFIER, 100V, 35A, DO-203AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:35A; Forward Voltage Max:840mV; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 100V, 35A, DO-203AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:35A; Forward Voltage Max:840mV; Diode Module Configuration:Single; Diode Case Style:DO-4; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier ,100V,35A,Reverse,DO-4 - MBR35100R - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Schottky Rectifier ,100V,35A,Reverse,DO-4
MBR35100R
Schottky Rectifier ,100V,35A,Reverse,DO-4 MBR35100R
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR35100R
Discrete Semiconductor Products - Diodes - Rectifiers MBR35100R
DIODE SCHOTTKY REV 100V 35A DO4

DIODE SCHOTTKY REV 100V 35A DO4

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR35100R
Schottky Diodes & Rectifiers MBR35100R
Schottky Diodes & Rectifiers 100V - 35A Schottky Rectifier

Schottky Diodes & Rectifiers 100V - 35A Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 06W2796 MBR35100R MBR35100R MBR35100R
Product Name Schottky Rectifier, 100V, 35A, Do-203Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor Schottky Rectifier ,100V,35A,Reverse,DO-4 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Package DO-4; DO-4 DO-4 DO-4; DO-4
RoHS Compliant RoHS
VRRM 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG878C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 120 volts
View Details
Schottky Rectifier, 200Ma, 30V, Sot-666; Diode Configuration Nexperia - 37K9344 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 40 volts
VF 0.8000 volts
View Details
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1222908 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Dfn
RoHS Compliant RoHS
View Details