Win Source Part Number: 1076480-MBR35100
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 250
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 35A
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 35 A
Current - Reverse Leakage @ Vr: 1.5 mA @ 20 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-4
Alternative Parts (Cross-Reference): 1N5834; MBR3545; SD51;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: GeneSiC Semiconductor
Other Names: MBR35100GN
Schottky Diodes & Rectifiers 100V - 35A Schottky Rectifier
DIODE SCHOTTKY 100V 35A DO4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SCHOTTKY RECTIFIER, 100V, 35A, DO-203AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:35A; Forward Voltage Max:840mV; Diode Module Configuration:Single
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1076480-MBR35100 | MBR35100 | MBR35100 | MBR35100 | 06W2795 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier ,100V,35A,Forward,DO-4 | Schottky Rectifier, 100V, 35A, Do-203Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor |
| Package | DO-203AA, DO-4, Stud | DO-4; DO-4 | DO-4 | DO-4; DO-4 | |
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | ||
| Tj | -55 to 150 C (-67 to 302 F) | ||||
| Life Cycle Stage | Active |