Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1216082-MBR30045CT
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 300A (DC)
Categories: Discrete Semiconductor Products
Supplier Device Package: Twin Tower
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: Twin Tower
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 650mV at 150A
Current - Reverse Leakage at Vr: 8mA at 20V
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Schottky Diodes & Rectifiers 45V 300A Schottky Recovery
DIODE MOD SCHOTT 45V 150A 2TOWER
SCHOTTKY RECTIFIER, COMN CTHD, 45V, 300A, 2-TOWER; Diode Module Configuration:1 Pair Common Cathode; Forward Current If(AV):300A; Forward Voltage VF Max:650mV; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:45V
| Win Source Electronics | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1216082-MBR30045CT | MBR30045CT | MBR30045CT | MBR30045CT | 19T9628 |
| Product Name | Diodes, Rectifiers - Arrays - MBR30045CT | Schottky Rectifier ,45V,300A,Forward,Twin Tower | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Comn Cthd, 45V, 300A, 2-Tower; Diode Module Configuration Genesic Semiconductor |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.6500 volts | 0.6500 volts | 0.6500 volts | ||
| VR | 45 volts | ||||
| IR | 8 mA |