Win Source Part Number: 998508-MBR300100CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 40
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 150 A
Current - Reverse Leakage @ Vr: 8 mA @ 20 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 150A
Mounting Type: Chassis Mount
Package / Case: Twin Tower
Supplier Device Package: Twin Tower
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: GeneSiC Semiconductor
Other Names: MBR300100CTGN
Base Product Number: MBR300100
Schottky Diodes & Rectifiers SI PWR SCHOTTKY 2TWR 20-100V 300A100P/70R
DIODE MOD SCHOT 100V 150A 2TOWER
SCHOTTKY RECTIFIER, COMN CTHD, 100V, 300A, 2-TOWER; Diode Module Configuration:1 Pair Common Cathode; Forward Current If(AV):300A; Forward Voltage VF Max:840mV; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:100V
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 998508-MBR300100CT | MBR300100CT | MBR300100CT | 19T9618 | MBR300100CT |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Comn Cthd, 100V, 300A, 2-Tower; Diode Module Configuration Genesic Semiconductor | Schottky Rectifier ,100V,300A,Forward,Twin Tower |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | ||
| VR | 100 volts | ||||
| IR | 0.0080 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) |