DIODE MOD SCHOT 120V 120A SOT227
Schottky Diodes & Rectifiers 120V 240A Fwd Schottky
Diode Array 2 Independent Schottky 120V 120A Chassis Mount SOT-227-4, miniBLOC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | DigiKey | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|
Product Category | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers |
Product Number | MBR2X120A120 | MBR2X120A120 | MBR2X120A120-ND | MBR2X120A120 |
Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Schottky Rectifier ,120V,240A,Forward,SOT-227 |
Life Cycle Stage | Active |