Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE MOD SCHOTT 60V 200A 2TOWER
SCHOTTKY RECTIFIER, COMMON CATHODE, 60V, 200A, 2-TOWER; Repetitive Peak Reverse Voltage:60V; Average Forward Current:200A; Forward Voltage Max:750mV; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Twin Tower RoHS Compliant: Yes
Schottky Diodes & Rectifiers 60V 200A Schottky Recovery
| Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | MBR20060CT | MBR20060CT | 19T9614 | MBR20060CT |
| Product Name | Schottky Rectifier ,60V,200A,Forward,Twin Tower | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Common Cathode, 60V, 200A, 2-Tower; Repetitive Peak Reverse Voltage Genesic Semiconductor | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | |||
| VF | 0.7500 volts | 0.7500 volts | ||
| Rectifier Configuration / Technology | Schottky | |||
| Package | Twin Tower | Module |