SCHOTTKY RECTIFIER, MODULE, 200A, 150V; Repetitive Peak Reverse Voltage:150V; Average Forward Current:200A; Forward Voltage Max:880mV; Diode Module Configuration:Dual Common Cathode; Diode Case Style:Twin Tower; No. of Pins:3Pins RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE MOD SCHOT 150V 100A 2TOWER
| Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 29X7186 | MBR200150CT | MBR200150CT |
| Product Name | Schottky Rectifier, Module, 200A, 150V; Repetitive Peak Reverse Voltage Genesic Semiconductor | Schottky Rectifier ,150V,200A,Forward,Twin Tower | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | ||
| Package | Twin Tower | ||
| RoHS Compliant | RoHS | ||
| VRRM | 150 volts |