GeneSiC Semiconductor, Inc. Schottky Rectifier, Comn Cthd, 60V, 120A, 2-Tower; Diode Module Configuration Genesic Semiconductor MBR12060CT

Description
SCHOTTKY RECTIFIER, COMN CTHD, 60V, 120A, 2-TOWER; Diode Module Configuration:1 Pair Common Cathode; Forward Current If(AV):120A; Forward Voltage VF Max:750mV; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:60V
Datasheet
Description
SCHOTTKY RECTIFIER, COMN CTHD, 60V, 120A, 2-TOWER; Diode Module Configuration:1 Pair Common Cathode; Forward Current If(AV):120A; Forward Voltage VF Max:750mV; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:60V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, Comn Cthd, 60V, 120A, 2-Tower; Diode Module Configuration Genesic Semiconductor - 19T9598 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Comn Cthd, 60V, 120A, 2-Tower; Diode Module Configuration Genesic Semiconductor
19T9598
Schottky Rectifier, Comn Cthd, 60V, 120A, 2-Tower; Diode Module Configuration Genesic Semiconductor 19T9598
SCHOTTKY RECTIFIER, COMN CTHD, 60V, 120A, 2-TOWER; Diode Module Configuration:1 Pair Common Cathode; Forward Current If(AV):120A; Forward Voltage VF Max:750mV; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:60V

SCHOTTKY RECTIFIER, COMN CTHD, 60V, 120A, 2-TOWER; Diode Module Configuration:1 Pair Common Cathode; Forward Current If(AV):120A; Forward Voltage VF Max:750mV; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:60V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR12060CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR12060CT
Discrete Semiconductor Products - Diodes - Rectifiers MBR12060CT
DIODE MOD SCHOTT 60V 120A 2TOWER

DIODE MOD SCHOTT 60V 120A 2TOWER

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR12060CT
Schottky Diodes & Rectifiers MBR12060CT
Schottky Diodes & Rectifiers 60V 120A Schottky Recovery

Schottky Diodes & Rectifiers 60V 120A Schottky Recovery

Buy Now Datasheet
Schottky Rectifier ,60V,120A,Forward,Twin Tower - MBR12060CT - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Schottky Rectifier ,60V,120A,Forward,Twin Tower
MBR12060CT
Schottky Rectifier ,60V,120A,Forward,Twin Tower MBR12060CT
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 19T9598 MBR12060CT MBR12060CT MBR12060CT
Product Name Schottky Rectifier, Comn Cthd, 60V, 120A, 2-Tower; Diode Module Configuration Genesic Semiconductor Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier ,60V,120A,Forward,Twin Tower
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220683 - RS Components, Ltd.
Specs
Package Sot-323 (sc-70)
RoHS Compliant RoHS
trr 4 ns
View Details
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
100 V, 250 mA Schottky barrier diode - BAT46GWJ - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123 SOD123
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes - 2T2KF - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 1750 mA
trr 150 ns
View Details