Win Source Part Number: 1120932-MBR120200CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 25
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 920 mV @ 60 A
Current - Reverse Leakage @ Vr: 1 mA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 60A
Mounting Type: Chassis Mount
Package / Case: Twin Tower
Supplier Device Package: Twin Tower
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: GeneSiC Semiconductor
Product Status: Obsolete
DIODE MOD SCHOTT 200V 60A 2TOWER
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Schottky Diodes & Rectifiers 200V 120A Forward
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1120932-MBR120200CT | MBR120200CT | MBR120200CT | MBR120200CT |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier ,200V,120A,Forward,Twin Tower | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.9200 volts | 0.9200 volts | ||
| VR | 200 volts | |||
| IR | 1.00E-3 mA |