GeneSiC Semiconductor, Inc. Bridge Rectifiers - KBU8M KBU8M

Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 848967-KBU8M Features: Bridge Rectifier 1 kV Package: Bulk Family Name: KBU8 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8541.10.0080 Other Part Number: 1242-1284, KBU8MGN, KBU8MGN-ND
Request a Quote Datasheet
Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 848967-KBU8M Features: Bridge Rectifier 1 kV Package: Bulk Family Name: KBU8 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8541.10.0080 Other Part Number: 1242-1284, KBU8MGN, KBU8MGN-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBU8M - 848967-KBU8M - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBU8M
848967-KBU8M
Bridge Rectifiers - KBU8M 848967-KBU8M
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 848967-KBU8M Features: Bridge Rectifier 1 kV Package: Bulk Family Name: KBU8 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8541.10.0080 Other Part Number: 1242-1284, KBU8MGN, KBU8MGN-ND

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 848967-KBU8M
Features: Bridge Rectifier 1 kV
Package: Bulk
Family Name: KBU8
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8541.10.0080
Other Part Number: 1242-1284, KBU8MGN, KBU8MGN-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - KBU8M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBU8M
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBU8M
BRIDGE RECT 1PHASE 1KV 8A KBU

BRIDGE RECT 1PHASE 1KV 8A KBU

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
KBU8M
Bridge Rectifiers KBU8M
Bridge Rectifiers 1000V 8A Bridge Rectifier

Bridge Rectifiers 1000V 8A Bridge Rectifier

Buy Now Datasheet
Bridge Rectifiers ,1000V,8A,Standard,KBU - KBU8M - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Bridge Rectifiers ,1000V,8A,Standard,KBU
KBU8M
Bridge Rectifiers ,1000V,8A,Standard,KBU KBU8M
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 848967-KBU8M KBU8M KBU8M KBU8M
Product Name Bridge Rectifiers - KBU8M Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers ,1000V,8A,Standard,KBU
Diode Type Bridge Rectifier 1 kV
Life Cycle Stage Active
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2PFT05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
50V 150MW Diode and Rectifier - 284-BAR 95-02LS E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
3 suppliers
General-purpose dual Schottky diode - BAS70-05,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: MS808C06 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 30 amps
VRRM 60 volts
View Details